ACS03A24-22PY-472详情
Amphenol ACS03A24-22PY-472重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
4
Operating Temp Range
-55C to 125C
Rad Hardened
无
Voltage, Rating
1250VDC/900VAC
Shell Size / Insert Arrangement
24-22
Contact Materials
Copper Alloy
Contact Classification
4Signal
Termination Method
Solder
类型
Circular
接头数量
4(POS)
触点性别
PIN
端口的数量
1(Port)
家人
AC
外壳电镀
Zinc Alloy
应力消除
无
ACS03A24-22PY-472拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。