ACS03A28-6SW-003详情
Amphenol ACS03A28-6SW-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
3
Body Orientation
Straight
Voltage, Rating
1250VDC/900VAC
Termination Method
Solder
Contact Classification
3Signal
Operating Temp Range
-55C to 125C
Contact Materials
Copper Alloy
Rad Hardened
无
Shell Size / Insert Arrangement
28-6
类型
Circular
性别
SKT
接头数量
3(POS)
端口的数量
1(Port)
家人
AC
外壳电镀
Cadmium
应力消除
无
ACS03A28-6SW-003拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。