ACS03A36-1PW-025详情
Amphenol ACS03A36-1PW-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
22
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Termination Method
Solder
Shell Size / Insert Arrangement
36-1
Contact Classification
(4/18)Signal
Voltage, Rating
1250VDC/900VAC
类型
Circular
性别
PIN
接头数量
22(POS)
端口的数量
1(Port)
家人
ACS
外壳电镀
Zinc Alloy
应力消除
无
ACS03A36-1PW-025拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。