ACS03E18-12P-003-B30详情
Amphenol ACS03E18-12P-003-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
4
Pollution degree
3
Locking mechanism
Integrated in plug-in connector
Degree of protection (IP)
IP20
Material housing
Polyamide (PA)
长度
190
高度
30
宽度
145
0个相似型号
ACS03E18-12P-003-B30拓展信息








哦! 它是空的。