ACS03E18-8P-003-B30详情
Amphenol ACS03E18-8P-003-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
6
Pollution degree
3
Locking mechanism
Integrated in plug-in connector
Degree of protection (IP)
IP20
Material housing
Polyamide (PA)
长度
57.85
高度
32.62
宽度
25.2
0个相似型号
ACS03E18-8P-003-B30拓展信息








哦! 它是空的。