ACS03E20-16P-003-B30详情
Amphenol ACS03E20-16P-003-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
9
Contact Classification
(2/7)Signal
Operating Temp Range
-55C to 125C
Termination Method
Solder
Shell Size / Insert Arrangement
20-16
Contact Materials
Copper Alloy
Rad Hardened
无
Voltage, Rating
700VDC/500VAC
类型
Circular
接头数量
9(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACS
外壳电镀
Cadmium
应力消除
无
ACS03E20-16P-003-B30拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。