ACS03E20-7PX-025-B30详情
Amphenol ACS03E20-7PX-025-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
8
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
Shell Size / Insert Arrangement
20-7
Operating Temp Range
-55C to 125C
Contact Classification
8Signal
Rad Hardened
无
Contact Materials
Copper Alloy
Termination Method
Solder
类型
Circular
接头数量
8(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACS
外壳电镀
Zinc Alloy
应力消除
无
ACS03E20-7PX-025-B30拓展信息








哦! 它是空的。