ACS03E32-64SX-003-B30详情
Amphenol ACS03E32-64SX-003-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
54
Operating Temp Range
-55C to 125C
Rad Hardened
无
Body Orientation
Straight
Shell Size / Insert Arrangement
32-64
Voltage, Rating
250VDC/200VAC
Contact Classification
54Signal
Contact Materials
Copper Alloy
Termination Method
Solder
类型
Circular
性别
SKT
接头数量
54(POS)
端口的数量
1(Port)
家人
ACS
外壳电镀
Cadmium
应力消除
有
ACS03E32-64SX-003-B30拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。