ACS04A14S-1P-025详情
Amphenol ACS04A14S-1P-025重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
3
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Termination Method
Solder
Shell Size / Insert Arrangement
14S-1
Product Diameter (mm)
Not Required(mm)
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Contact Classification
3Signal
Mounting Styles
Cable
类型
Circular
性别
PIN
接头数量
3(POS)
端口的数量
1(Port)
家人
ACS
外壳电镀
Zinc Alloy
应力消除
无
ACS04A14S-1P-025拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。