ACS04A18-8PW-025-B30详情
Amphenol ACS04A18-8PW-025-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
8
Voltage, Rating
700VDC/500VAC
Mounting Styles
Cable
Body Orientation
Straight
Contact Classification
(1/7)Signal
Shell Size / Insert Arrangement
18-8
Termination Method
Solder
Rad Hardened
无
Operating Temp Range
-55C to 125C
Contact Materials
Copper Alloy
类型
Circular
性别
RCP
接头数量
8(POS)
端口的数量
1(Port)
家人
ACS
外壳电镀
Zinc Alloy
应力消除
无
ACS04A18-8PW-025-B30拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。