ACS04A22-10P-003-116详情
Amphenol ACS04A22-10P-003-116重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
4
Manufacturer Part Number
AEU3426RCXAXB4
Manufacturer
GE - General Electric
Body Orientation
Straight
Voltage, Rating
1750VDC/1250VAC
Shell Size / Insert Arrangement
22-10
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
4Signal
类型
Circular
性别
RCP
接头数量
4(POS)
端口的数量
1(Port)
家人
ACS
外壳电镀
Cadmium
应力消除
无
ACS04A22-10P-003-116拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。