ACS04A22-5PY-003-116详情
Amphenol ACS04A22-5PY-003-116重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
6
Manufacturer Part Number
70473180
Manufacturer
Miscellaneous
Body Orientation
Straight
Voltage, Rating
1250VDC/900VAC
Shell Size / Insert Arrangement
22-5
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(2/4)Signal
类型
Circular
性别
RCP
接头数量
6(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACS
外壳电镀
Cadmium
应力消除
无
ACS04A22-5PY-003-116拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。