ACS04A32-1S-003详情
Amphenol ACS04A32-1S-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
材料
Plastic
终端数量
5
Manufacturer Part Number
116234
Manufacturer
Brady
Body Orientation
Straight
Shell Size / Insert Arrangement
32-1
Operating Temp Range
-55C to 125C
Termination Method
Solder
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Contact Classification
(2/3)Signal
类型
Safety Signs
性别
RCP
接头数量
5(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACS
图例
All Area In Front Of This Electrical Panel Must Be Kept Clear
外壳电镀
Cadmium
背景颜色
Yellow
语言
English
应力消除
无
ACS04A32-1S-003拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。