ACS04A36-52PZ-003详情
Amphenol ACS04A36-52PZ-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
F1 Mount
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
EP0152C
Approvals
CE, CSA, UL
Manufacturer
Teco
类型
Blower, Compressor, Conveyor, Crusher, Fan, Mixer, Pump
极数
2
转速/转速
3,600 RPM
相位
3
ACS04A36-52PZ-003拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。