ACS04E16-11P-472详情
Amphenol ACS04E16-11P-472重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
2
Rad Hardened
无
Voltage, Rating
700VDC/500VAC
Operating Temp Range
-55C to 125C
Shell Size / Insert Arrangement
16-11
Contact Classification
2Signal
Contact Materials
Copper Alloy
Termination Method
Solder
Body Orientation
Straight
Mounting Styles
Cable
类型
Circular
性别
RCP
接头数量
2(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACS
外壳电镀
Zinc Alloy
应力消除
无
ACS04E16-11P-472拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。