ACS04E18-4PY-003-B30详情
Amphenol ACS04E18-4PY-003-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Pollution degree
2
Degree of protection (IP), mounted
IP20
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Connectable conductor cross section solid-core
0.08 - 2.5
Connectable conductor cross section multi-wired
0.08 - 2.5
Material contact
Other copper alloys
Material of contact surface
Tin
Material housing
Plastic
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 2.5
Rated current In
16
Type of electric connection
弹簧夹连接
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
With protective conductor
无
ACS04E18-4PY-003-B30拓展信息








哦! 它是空的。