ACS04E20-8PY-472详情
Amphenol ACS04E20-8PY-472重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
6
Termination Method
Solder
Operating Temp Range
-55C to 125C
Contact Materials
Copper Alloy
Shell Size / Insert Arrangement
20-8
Contact Classification
(2/4)Signal
Rad Hardened
无
Voltage, Rating
250VDC/200VAC
Body Orientation
Straight
Mounting Styles
Cable
类型
Circular
性别
RCP
接头数量
6(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACS
外壳电镀
Zinc Alloy
应力消除
无
ACS04E20-8PY-472拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。