ACS04E22-18P-003详情
Amphenol ACS04E22-18P-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
8
Contact Materials
Copper Alloy
Rad Hardened
无
Termination Method
Solder
Operating Temp Range
-55C to 125C
Shell Size / Insert Arrangement
22-18
Body Orientation
Straight
Contact Classification
8Signal
Mounting Styles
Cable
类型
Circular
性别
PIN
接头数量
8(POS)
端口的数量
1(Port)
家人
ACS
外壳电镀
Cadmium
应力消除
有
ACS04E22-18P-003拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。