ACS04E36-1PY-003-B30详情
Amphenol ACS04E36-1PY-003-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
22
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Contact Classification
(4/18)Signal
Voltage, Rating
1250VDC/900VAC
Termination Method
Solder
Shell Size / Insert Arrangement
36-1
Mounting Styles
Cable
Body Orientation
Straight
类型
Circular
性别
RCP
接头数量
22(POS)
触点性别
PIN
端口的数量
1(Port)
家人
ACS
外壳电镀
Cadmium
应力消除
无
ACS04E36-1PY-003-B30拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。