ACS05E24-22PY-472详情
Amphenol ACS05E24-22PY-472重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.75 - 16
Rated current In
76
Connectable conductor cross section fine-strand without cable end sleeve
0.75 - 25
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.75 - 16
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
Connectable conductor cross section solid-core
0.75 - 16
高度
31.3
ACS05E24-22PY-472拓展信息








哦! 它是空的。