ACS06A16S-17S-003-116详情
Amphenol ACS06A16S-17S-003-116重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Shell Size / Insert Arrangement
16S-17
Termination Method
Solder
Product Depth (mm)
Not Required(mm)
Mounting Styles
Cable
Operating Temp Range
-55C to 125C
Product Diameter (mm)
31.75(mm)
Rad Hardened
无
Contact Materials
Copper Alloy
类型
Circular
性别
SKT
端口的数量
1(Port)
家人
AC
外壳电镀
Cadmium
应力消除
有
产品长度(mm)
55.91(mm)
产品高度(mm)
Not Required(mm)
ACS06A16S-17S-003-116拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。