ACS06AD14S-2P-G96详情
Amphenol ACS06AD14S-2P-G96重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Industrial
RoHS
Non-Compliant
系列
AC
连接器类型
Plug
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
ACS06AD14S-2P-G96拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。