ACS06AD14S-7S(072)详情
Amphenol ACS06AD14S-7S(072)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Footed
触点镀层
Silver
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
GT1030A
Manufacturer
Marathon Electric
Insert Arrangement
14S-7
Contact Materials
Copper Alloy
RoHS
Non-Compliant
类型
通用型
组成
Cast Iron
转速/转速
3,550 RPM
相位
3
ACS06AD14S-7S(072)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。