ACS06E36-AFSW(003)详情
Amphenol ACS06E36-AFSW(003)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Type of electric connection
Plug/connector
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
0个相似型号
ACS06E36-AFSW(003)拓展信息
ACS06E36-AFSW(003)详情
Amphenol ACS06E36-AFSW(003)重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Type of electric connection
Plug/connector
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
ACS06E36-AFSW(003)拓展信息