ACS08AF28-11PZ-003-B30详情
Amphenol ACS08AF28-11PZ-003-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Spiral length (extended)
1500
Flame retardant
无
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 50
Outer diameter approx.
9
Spiral length (retracted)
500
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
450
Protective conductor
有
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
ACS08AF28-11PZ-003-B30拓展信息








哦! 它是空的。