ACS08AF28-9PY-003-B30详情
Amphenol ACS08AF28-9PY-003-B30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bending radius, static
45
Degree of protection (IP)
IP40
Approved according to CSA
无
Nominal size in inch
3/4 inch
Compressive strength
1250
Nominal diameter
27
Approved according to DIN EN 61386-23
有
0个相似型号
ACS08AF28-9PY-003-B30拓展信息








哦! 它是空的。