ACS08CF14S-7SY-003-116详情
Amphenol ACS08CF14S-7SY-003-116重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
3
Termination Method
Solder
Shell Size / Insert Arrangement
14S-7
Body Orientation
直角
Mounting Styles
Cable
Operating Temp Range
-55C to 125C
Contact Classification
3Signal
Rad Hardened
无
Contact Materials
Copper Alloy
Voltage, Rating
700VDC/500VAC
类型
Circular
性别
PL
接头数量
3(POS)
触点性别
SKT
端口的数量
1(Port)
家人
ACS
外壳电镀
Cadmium
应力消除
无
ACS08CF14S-7SY-003-116拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。