ACS08R28-11SW-003详情
Amphenol ACS08R28-11SW-003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
22
Body Orientation
直角
Operating Temp Range
-55C to 125C
Rad Hardened
无
Mounting Styles
Cable
Voltage, Rating
700VDC/500VAC
Contact Classification
(4/18)Signal
Shell Size / Insert Arrangement
28-11
Contact Materials
Copper Alloy
Termination Method
Solder
类型
Circular
性别
SKT
接头数量
22(POS)
端口的数量
1(Port)
家人
ACS
外壳电镀
Cadmium
应力消除
有
ACS08R28-11SW-003拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。