AG4MCC详情
AMPHENOL AG4MCC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
4
Type of connector
XLR mini
Connector
socket
Kind of connector
male
Mechanical mounting1
screwed
Mechanical mounting
for panel mounting
Electrical mounting
soldering
Max cable section
0.5mm<sup>2</sup>
Gross weight
4.7g
Certificates
RoHS compliant
Current rating
5A
AG4MCC拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Audio
Amphenol PCD
Amphenol Audio








哦! 它是空的。