AG5FCRV详情
AMPHENOL AG5FCRV重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
5
Type of connector
XLR mini
Connector
socket
Kind of connector
female
Mechanical mounting1
for panel mounting
Mechanical mounting
flange (2 holes)
Electrical mounting
soldering
Max cable section
0.5mm<sup>2</sup>
Gross weight
7.115g
Certificates
RoHS compliant
Current rating
4A
AG5FCRV拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Audio
Amphenol PCD
Amphenol Audio








哦! 它是空的。