AHD10-6-12P-L详情
AMPHENOL AHD10-6-12P-L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
6
Type of connector
wire-wire
Connector
socket
Kind of connector
male
Connector series
AHD
Mechanical mounting
for panel mounting
Connector variant
w/o contacts
Locking system
bayonet
Connectors application
terminals, size 12
Gross weight
25g
Certificates
RoHS compliant
Operating temperature
-55...125°C
AHD10-6-12P-L拓展信息
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。