AHD16-9-96S详情
AMPHENOL AHD16-9-96S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
9
Type of connector
wire-wire
Connector
plug
Kind of connector
female
Connector series
AHD
Mechanical mounting
for cable
Connector variant
w/o contacts
Locking system
bayonet
Connectors application
terminals, size 16
Gross weight
39.2g
Certificates
RoHS compliant
Operating temperature
-55...125°C
AHD16-9-96S拓展信息
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。