AIB0-28-11SS详情
Amphenol AIB0-28-11SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
22
Body Orientation
Straight
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Termination Method
焊杯
Contact Classification
(4/18)Signal
Mounting Styles
Wall
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
28-11
类型
Circular
性别
RCP
接头数量
22(POS)
触点性别
SKT
端口的数量
1(Port)
家人
AIB
应力消除
无
AIB0-28-11SS拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。