AIB6-18-1PS-553详情
Amphenol AIB6-18-1PS-553重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
10
Body Orientation
Straight
Operating Temp Range
-55C to 125C
Termination Method
Solder
Shell Size / Insert Arrangement
18-1
Product Depth (mm)
Not Required(mm)
Contact Classification
10Signal
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
Product Diameter (mm)
36.5(mm)
类型
Circular
性别
PL
接头数量
10(POS)
触点性别
PIN
端口的数量
1(Port)
家人
AIB
外壳电镀
Zinc Alloy
应力消除
无
产品长度(mm)
33.8(mm)
产品高度(mm)
Not Required(mm)
AIB6-18-1PS-553拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。