AIB6FA20-8SCAU详情
Amphenol AIB6FA20-8SCAU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
M16 x 1.5
Revolving thread
无
Degree of protection (IP)
IP68
Thread type
Metric
Approved in combination with protective conduit according to DIN EN 61386-23
有
Construction type
External thread
Approved in combination with protective conduit UR
有
Model
90°-Bend
0个相似型号
AIB6FA20-8SCAU拓展信息








哦! 它是空的。