AIB6FC24-28PST详情
Amphenol AIB6FC24-28PST重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
本体材质
Aluminium
Manufacturer
Advantech
Brand
Advantech
Contact Materials
Copper
RoHS
Compliant
Factory Pack QuantityFactory Pack Quantity
1
终端
Solder
连接器类型
Circular
性别
Male
子类别
Computing
接头数量
24
产品类别
System-On-Modules - SOM
产品类别
System-On-Modules - SOM
达到SVHC
无SVHC
AIB6FC24-28PST拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。