AIBC2-18-16P0详情
Amphenol AIBC2-18-16P0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
1
Operating Temp Range
-55C to 125C
Rad Hardened
无
Shell Size / Insert Arrangement
18-16
Body Orientation
Straight
Contact Materials
Copper Alloy
Mounting Styles
Box
类型
Circular
性别
RCP
接头数量
1(POS)
触点性别
PIN
端口的数量
1(Port)
家人
AIBC
应力消除
无
AIBC2-18-16P0拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。