AIBC2-22-14SS详情
Amphenol AIBC2-22-14SS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
19
Operating Temp Range
-55C to 125C
Body Orientation
Straight
Termination Method
焊杯
Rad Hardened
无
Contact Materials
Copper Alloy
Mounting Styles
Box
Shell Size / Insert Arrangement
22-14
Contact Classification
19Signal
类型
Circular
性别
RCP
接头数量
19(POS)
触点性别
SKT
端口的数量
1(Port)
家人
AIBC
应力消除
无
AIBC2-22-14SS拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。