AIBG6-18-10PYC-027详情
Amphenol AIBG6-18-10PYC-027重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
4
Operating Temp Range
-55C to 125C
Mounting Styles
Cable
Body Orientation
Straight
Voltage, Rating
700VDC/500VAC
Rad Hardened
无
Termination Method
Crimp
Contact Materials
Copper Alloy
Shell Size / Insert Arrangement
18-10
Contact Classification
4Signal
类型
Circular
性别
PL
接头数量
4(POS)
触点性别
PIN
端口的数量
1(Port)
家人
AIB
外壳电镀
Zinc Alloy
应力消除
无
AIBG6-18-10PYC-027拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。