AIT2-20-2SC-072详情
Amphenol AIT2-20-2SC-072重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
32
Shell Style#
Wall Mounting Receptacle
Manufacturer Part Number
DMS3100A32-7P-F
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
触点性别
Pin
长度
2.38 Inches
直径
2.02 Inches
0个相似型号
AIT2-20-2SC-072拓展信息








哦! 它是空的。