AIT6-18-12PS-472详情
Amphenol AIT6-18-12PS-472重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
6
Body Orientation
Straight
Contact Materials
Copper Alloy
Operating Temp Range
-55C to 125C
Rad Hardened
无
Termination Method
焊杯
Contact Classification
6Signal
Product Depth (mm)
Not Required(mm)
Mounting Styles
Cable
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
18-12
类型
Circular
性别
PL
接头数量
6(POS)
触点性别
PIN
端口的数量
1(Port)
家人
AIT
应力消除
无
产品高度(mm)
Not Required(mm)
AIT6-18-12PS-472拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。