AIT6A18-11PS详情
Amphenol AIT6A18-11PS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Silver
终端数量
5
Body Orientation
Straight
Operating Temp Range
-55C to 125C
Termination Method
焊杯
Product Depth (mm)
Not Required(mm)
Voltage, Rating
700VDC/500VAC
Shell Size / Insert Arrangement
18-11
Mounting Styles
Cable
Contact Classification
5Signal
Contact Materials
Copper Alloy
Rad Hardened
无
类型
Circular
性别
PL
接头数量
5(POS)
触点性别
PIN
端口的数量
1(Port)
家人
AIT
应力消除
无
产品高度(mm)
Not Required(mm)
AIT6A18-11PS拓展信息
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD









哦! 它是空的。