AL06U15-15P-LC详情
Amphenol AL06U15-15P-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Composite
Manufacturer Part Number
03590012Z
Manufacturer
Littelfuse
RoHS
Compliant
Unit Weight
1.144464 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Amphenol Industrial
Tradename
38999
系列
D38999 III
连接器类型
Circular
定位的数量
15
性别
Male
子类别
D-Sub Connectors
接头数量
15
本体镀层
Unplated
产品类别
Micro-D D-Sub Connectors
产品类别
D-Sub Micro-D Connectors
达到SVHC
无SVHC
AL06U15-15P-LC拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。