AL06U17-8S详情
Amphenol AL06U17-8S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Composite
Contact Materials
Copper
RoHS
Compliant
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
AL06U17-8S
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.37
终端
Crimp
连接器类型
Circular
性别
Male
Reach合规守则
compliant
接头数量
8
本体镀层
Unplated
达到SVHC
无SVHC
AL06U17-8S拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。