AL06U21-35P详情
Amphenol AL06U21-35P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Composite
Contact Materials
Copper
RoHS
Compliant
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
AL06U21-35P
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.36
终端
Crimp
连接器类型
Circular
性别
Male
Reach合规守则
compliant
接头数量
79
本体镀层
Unplated
达到SVHC
无SVHC
AL06U21-35P拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。