ALBCBS312LW40详情
Amphenol ALBCBS312LW40重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Stainless Steel Bar with Nylon Brackets
包装数量
25
Overall Height (mm)
80.0 mm
Handle Material
Stainless steel
Brand
Amphenol Pcd
Manufacturer
Amphenol
Factory Pack QuantityFactory Pack Quantity
1
子类别
Wire & Cable Management
螺纹尺寸
11.0 mm Thru Hole
手柄类型
Grab Handle
产品类别
Cable Mounting & Accessories
ALBCBS312LW40拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。