ALBSTO0100500详情
Amphenol ALBSTO0100500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
终端数量
11
Body Orientation
Straight
Voltage, Rating
450VDC/300VAC
Shell Size / Insert Arrangement
25-11
Operating Temp Range
-65C to 175C
Termination Method
Crimp
Mounting Styles
Jam Nut
Rad Hardened
无
Contact Classification
9POWER/2SIGNAL
类型
Circular
性别
RCP
接头数量
11(POS)
触点性别
PIN
端口的数量
1(Port)
家人
TV
外壳电镀
锌 镍
应力消除
无
ALBSTO0100500拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。