AN3100C-36-16S详情
Amphenol AN3100C-36-16S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Maximum Cable Diameter (mm)
12 mm
Minimum Cable Diameter (mm)
6 mm
Angle
Straight
Manufacturer Part Number
NPG-0501B
Approvals
UL
Cable Style
Round
Manufacturer
Thomas & Betts
Grip Type
Quick Connect Cable Gland
RoHS
有
组成
Non-Metallic
知识产权评级
IP68
AN3100C-36-16S拓展信息








哦! 它是空的。