AP6356BS详情
Amphenol AP6356BS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push-Pull
Manufacturer Part Number
AYLW49911D-R-12V
Approvals
CE, CSA, UL
Manufacturer
IDEC
端子类型
Screw
面板后深度
2.5
灯型
LED
触点
1NO, 1NC
知识产权评级
IP65
0个相似型号
AP6356BS拓展信息
AP6356BS详情
Amphenol AP6356BS重要参数规格及、参数值,及相似型号如下:
Operation
Push-Pull
Manufacturer Part Number
AYLW49911D-R-12V
Approvals
CE, CSA, UL
Manufacturer
IDEC
端子类型
Screw
面板后深度
2.5
灯型
LED
触点
1NO, 1NC
知识产权评级
IP65
AP6356BS拓展信息