ASSP-05-M-A-C-SB详情
Amphenol ASSP-05-M-A-C-SB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CLDC3400T107W
Approvals
CE
Manufacturer
Cutler Hammer, Div of Eaton Corp
Unit Weight
0.504594 oz
Factory Pack QuantityFactory Pack Quantity
1
Brand
Amphenol LTW
系列
X-Lok
子类别
Circular Connectors
触点类型
Stamped and Formed
额定电流
400 A
终端样式
Crimp
触点性别
Pin (Male)
产品类别
标准圆形触头
产品
Contacts
产品类别
标准圆形触头
ASSP-05-M-A-C-SB拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。